Lenovo logo

Lenovo S720 11,4 cm (4.5") Dual SIM Android 4.0 3G 0,5 GB 2000 mAh White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10815
Info modified on:
27 Feb 2024, 14:05:39
Short summary description Lenovo S720 11,4 cm (4.5") Dual SIM Android 4.0 3G 0,5 GB 2000 mAh White:

Lenovo S720, 11,4 cm (4.5"), 540 x 960 pixels, 0,5 GB, 8 MP, Android 4.0, White

Long summary description Lenovo S720 11,4 cm (4.5") Dual SIM Android 4.0 3G 0,5 GB 2000 mAh White:

Lenovo S720. Display diagonal: 11,4 cm (4.5"), Display resolution: 540 x 960 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.0. Battery capacity: 2000 mAh. Product colour: White. Weight: 140 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.