Lenovo logo

Lenovo Essential B480 Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97610
Info modified on:
22 Jan 2025, 05:04:47
Short summary description Lenovo Essential B480 Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential B480, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo Essential B480 Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo Essential B480. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.