Lenovo IdeaCentre N308, 49,5 cm (19.5"), HD+, NVIDIA Tegra, 2 GB, 500 GB, Android 4.2
Lenovo IdeaCentre N308. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: NVIDIA Tegra, Processor frequency: 1,8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: NVIDIA Tegra GPU. Built-in camera. Operating system installed: Android 4.2. Product colour: Black