Lenovo logo

Lenovo Essential H420 Intel® Celeron® G530 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86694
Info modified on:
23 Jul 2024, 21:18:52
Short summary description Lenovo Essential H420 Intel® Celeron® G530 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:

Lenovo Essential H420, 2,4 GHz, Intel® Celeron®, 2 GB, 500 GB, DVD±RW, Windows 7 Home Premium

Long summary description Lenovo Essential H420 Intel® Celeron® G530 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:

Lenovo Essential H420. Processor frequency: 2,4 GHz, Processor family: Intel® Celeron®, Processor model: G530. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Weight: 8 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.