Lenovo logo

Lenovo ThinkPad Blu-ray Burner Ultrabay Slim Serial ATA Drive optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71304
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad Blu-ray Burner Ultrabay Slim Serial ATA Drive optical disc drive Internal:

Lenovo ThinkPad Blu-ray Burner Ultrabay Slim Serial ATA Drive, CE, CSA, TUV, UL, MIC, C-Tick, BSMI, VCCI, FCC, Serial ATA, 8 MB, 16x, 8x, 10x

Long summary description Lenovo ThinkPad Blu-ray Burner Ultrabay Slim Serial ATA Drive optical disc drive Internal:

Lenovo ThinkPad Blu-ray Burner Ultrabay Slim Serial ATA Drive. Certification: CE, CSA, TUV, UL, MIC, C-Tick, BSMI, VCCI, FCC. Interface: Serial ATA, Drive device, buffer size: 8 MB. CD write speed: 16x, DVD+R write speed: 8x, CD rewrite speed: 10x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 300 ms

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.