Lenovo logo

Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i7 i7-13700H Laptop 35,6 cm (14") WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11273
Info modified on:
23 Apr 2025, 17:11:10
Short summary description Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i7 i7-13700H Laptop 35,6 cm (14") WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Black:

Lenovo ThinkPad E14 Gen 5 (Intel), Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad E14 Gen 5 (Intel) Intel® Core™ i7 i7-13700H Laptop 35,6 cm (14") WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Black:

Lenovo ThinkPad E14 Gen 5 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,43 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.