Lenovo logo

Lenovo ThinkPad X1 Extreme Gen 5 Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Italian Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27116
Info modified on:
23 Apr 2025, 16:50:09
Short summary description Lenovo ThinkPad X1 Extreme Gen 5 Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Italian Black:

Lenovo ThinkPad X1 Extreme Gen 5, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 pixels, 64 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Extreme Gen 5 Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQUXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Italian Black:

Lenovo ThinkPad X1 Extreme Gen 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.