Lenovo logo

Lenovo ThinkPad T490s Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16753
Info modified on:
18 Jun 2024, 21:12:43
Short summary description Lenovo ThinkPad T490s Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T490s, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad T490s Intel® Core™ i7 i7-8665U Laptop 35,6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T490s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.