Lenovo ThinkPad X1 Tablet (3rd Gen), Intel® Core™ i7, 1,9 GHz, 33 cm (13"), 3000 x 2000 pixels, 16 GB, 256 GB
Lenovo ThinkPad X1 Tablet (3rd Gen). Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1,9 GHz. Display diagonal: 33 cm (13"), HD type: Quad HD+, Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro