Lenovo ThinkPad X280, Intel® Core™ i5, 1,6 GHz, 31,8 cm (12.5"), 8 GB, DDR4-SDRAM, Black
Lenovo ThinkPad X280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 31,8 cm (12.5"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Black. Weight: 1,27 kg