Lenovo ThinkPad T470s, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 20 GB, 512 GB, Windows 10 Pro
Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 20 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,32 kg