Lenovo logo

Lenovo ThinkPad P50 Mobile workstation 39,6 cm (15.6") 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35844
Info modified on:
24 Jan 2025, 20:30:59
Short summary description Lenovo ThinkPad P50 Mobile workstation 39,6 cm (15.6") 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Black:

Lenovo ThinkPad P50, 39,6 cm (15.6"), 16 GB, DDR4-SDRAM, 756 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad P50 Mobile workstation 39,6 cm (15.6") 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Black:

Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 39,6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2,67 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.