Lenovo logo

Lenovo ThinkPad P50 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39,6 cm (15.6") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49240
Info modified on:
23 Jan 2025, 18:58:30
Short summary description Lenovo ThinkPad P50 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39,6 cm (15.6") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad P50, Intel® Xeon® E3 v5, 2,9 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad P50 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39,6 cm (15.6") Quad HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1535MV5, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.