Lenovo logo

Lenovo ThinkPad W541 Intel® Core™ i7 X-series Extreme Edition i7-4940MX Mobile workstation 39,4 cm (15.5") Quad HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68137
Info modified on:
23 Apr 2025, 14:46:36
Short summary description Lenovo ThinkPad W541 Intel® Core™ i7 X-series Extreme Edition i7-4940MX Mobile workstation 39,4 cm (15.5") Quad HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black:

Lenovo ThinkPad W541, Intel® Core™ i7 X-series Extreme Edition, 3,1 GHz, 39,4 cm (15.5"), 2880 x 1620 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad W541 Intel® Core™ i7 X-series Extreme Edition i7-4940MX Mobile workstation 39,4 cm (15.5") Quad HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 7 Professional Black:

Lenovo ThinkPad W541. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-4940MX, Processor frequency: 3,1 GHz. Display diagonal: 39,4 cm (15.5"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.