Lenovo logo

Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26766
Info modified on:
29 Jan 2025, 18:27:02
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-5300U Ultrabook 35,6 cm (14") Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo ThinkPad X1 Carbon. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.