Lenovo logo

Lenovo ThinkPad T540p Intel® Core™ i7 i7-4600M Laptop 38,1 cm (15") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23719
Info modified on:
22 Apr 2025, 20:01:18
Short summary description Lenovo ThinkPad T540p Intel® Core™ i7 i7-4600M Laptop 38,1 cm (15") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T540p, Intel® Core™ i7, 2,9 GHz, 38,1 cm (15"), 4 GB, 256 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T540p Intel® Core™ i7 i7-4600M Laptop 38,1 cm (15") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600M, Processor frequency: 2,9 GHz. Display diagonal: 38,1 cm (15"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,5 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.