Lenovo logo

Lenovo ThinkPad T440p Intel® Core™ i7 i7-4600M Laptop 35,6 cm (14") HD+ 16 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14580
Info modified on:
23 Jan 2025, 18:44:51
Short summary description Lenovo ThinkPad T440p Intel® Core™ i7 i7-4600M Laptop 35,6 cm (14") HD+ 16 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional English Black:

Lenovo ThinkPad T440p, Intel® Core™ i7, 2,9 GHz, 35,6 cm (14"), 1600 x 900 pixels, 16 GB, 180 GB

Long summary description Lenovo ThinkPad T440p Intel® Core™ i7 i7-4600M Laptop 35,6 cm (14") HD+ 16 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional English Black:

Lenovo ThinkPad T440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600M, Processor frequency: 2,9 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.