Lenovo ThinkCentre M720s, 2,9 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10
Lenovo ThinkCentre M720s. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC