Lenovo ThinkCentre M920z, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Pro
Lenovo ThinkCentre M920z. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: WVA. Processor family: Intel® Core™ i3, Processor frequency: 3,6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black