Lenovo logo

Lenovo 10R1PAT1UK LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80266
Info modified on:
14 May 2025, 17:39:55
Short summary description Lenovo 10R1PAT1UK LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo 10R1PAT1UK, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Lenovo 10R1PAT1UK LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo 10R1PAT1UK. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.