Lenovo ThinkCentre M710q, 2,7 GHz, Intel® Core™ i5, i5-7500T, 4 GB, 500 GB, Windows 10 Pro
Lenovo ThinkCentre M710q. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product colour: Black