Lenovo logo

Lenovo ThinkCentre M700 Tiny Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional SFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29725
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M700 Tiny Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional SFF Mini PC Black:

Lenovo ThinkCentre M700 Tiny, 2,5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 128 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M700 Tiny Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional SFF Mini PC Black:

Lenovo ThinkCentre M700 Tiny. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Weight: 600 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.