Lenovo ThinkCentre M800, 2,7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 128 GB, DVD±RW
Lenovo ThinkCentre M800. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Power supply: 210 W. Chassis type: SFF. Product type: PC. Weight: 5,6 kg. Product colour: Black