Lenovo 0B47195, Mini, Wired, USB, Black
Lenovo 0B47195. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,5 m. Recommended usage: Universal. Product colour: Black