Lenovo logo

Lenovo ThinkPad L412 Intel® Core™ i5 i5-520M 35,6 cm (14") 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50498
Info modified on:
22 Jan 2025, 06:17:09
Short summary description Lenovo ThinkPad L412 Intel® Core™ i5 i5-520M 35,6 cm (14") 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad L412, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad L412 Intel® Core™ i5 i5-520M 35,6 cm (14") 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad L412. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,32 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.