Legamaster logo

Legamaster STANDARD e-Screen 84" UMD interactive whiteboard 2,13 m (84") 3840 x 2160 pixels Touchscreen Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55269
Info modified on:
21 Dec 2023, 16:52:30
Short summary description Legamaster STANDARD e-Screen 84" UMD interactive whiteboard 2,13 m (84") 3840 x 2160 pixels Touchscreen Black:

Legamaster STANDARD e-Screen 84" UMD, 2,13 m (84"), 350 cd/m², 1.073 billion colours, 3840 x 2160 pixels, 4K Ultra HD, 1600:1

Long summary description Legamaster STANDARD e-Screen 84" UMD interactive whiteboard 2,13 m (84") 3840 x 2160 pixels Touchscreen Black:

Legamaster STANDARD e-Screen 84" UMD. Display diagonal: 2,13 m (84"), Display brightness: 350 cd/m², Display number of colours: 1.073 billion colours. Aspect ratio: 16:9. Product colour: Black, VESA mounting interfaces: 100 x 100 mm. Power consumption (typical): 435 W, Power consumption (standby): 1 W, AC input voltage: 100 - 240 V. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.