KYOCERA logo

KYOCERA ECOSYS P2235dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
377824
Info modified on:
07 Mar 2025, 05:41:55
Short summary description KYOCERA ECOSYS P2235dw 1200 x 1200 DPI A4 Wi-Fi:

KYOCERA ECOSYS P2235dw, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P2235dw 1200 x 1200 DPI A4 Wi-Fi:

KYOCERA ECOSYS P2235dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready, Wi-Fi. Product colour: White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.