Kurio logo

Kurio TAB ULTRA STUDIO 100 KINDERTABLET 16 GB Wi-Fi Pink

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71724
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Kurio TAB ULTRA STUDIO 100 KINDERTABLET 16 GB Wi-Fi Pink:

Kurio TAB ULTRA STUDIO 100 KINDERTABLET, 1 GB, 16 GB, SD, 128 GB, 17,8 cm (7"), 1024 x 600 pixels

Long summary description Kurio TAB ULTRA STUDIO 100 KINDERTABLET 16 GB Wi-Fi Pink:

Kurio TAB ULTRA STUDIO 100 KINDERTABLET. Internal memory: 1 GB. Internal storage capacity: 16 GB, Compatible memory cards: SD, Maximum memory card size: 128 GB. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Rear camera resolution (numeric): 2 MP. USB connector: Micro-USB B

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.