KitchenAid 5KSMTHPS, Splash guard, Transparent, Plastic, 235 mm, 73 mm, 267 mm
KitchenAid 5KSMTHPS. Product type: Splash guard, Product colour: Transparent, Housing material: Plastic. Width: 235 mm, Depth: 73 mm, Height: 267 mm. Package width: 232 mm, Package depth: 289 mm, Package height: 86 mm. Quantity per pack: 1 pc(s)