KitchenAid logo

KitchenAid 5KMT421 4 slice(s) 1800 W Red

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41031
Info modified on:
21 Oct 2022, 10:32:10
Short summary description KitchenAid 5KMT421 4 slice(s) 1800 W Red:

KitchenAid 5KMT421, 4 slice(s), Red, Metal, 1800 W, 220-240 V, 50 - 60 Hz

Long summary description KitchenAid 5KMT421 4 slice(s) 1800 W Red:

KitchenAid 5KMT421. Number of slices: 4 slice(s), Product colour: Red, Housing material: Metal. Power: 1800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 318 mm, Depth: 292 mm, Height: 203 mm. Package width: 387 mm, Package depth: 349 mm, Package height: 273 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.