Kingston Technology ValueRAM KVR400X64C3A512, 0,5 GB, 1 x 0.5 GB, DDR, 400 MHz, 184-pin DIMM
Kingston Technology ValueRAM KVR400X64C3A512. Internal memory: 0,5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM, CAS latency: 3