Kingston Technology logo

Kingston Technology System Specific Memory KAC-MEMHS/2G memory module 2 GB 1 x 2 GB DDR3 1066 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55641
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory KAC-MEMHS/2G memory module 2 GB 1 x 2 GB DDR3 1066 MHz:

Kingston Technology System Specific Memory KAC-MEMHS/2G, 2 GB, 1 x 2 GB, DDR3, 1066 MHz, 204-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory KAC-MEMHS/2G memory module 2 GB 1 x 2 GB DDR3 1066 MHz:

Kingston Technology System Specific Memory KAC-MEMHS/2G. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 7

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.