Kensington logo

Kensington K38074 power adapter/inverter Indoor 90 W Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46653
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Kensington K38074 power adapter/inverter Indoor 90 W Black:

Kensington K38074, Laptop, Indoor, 90 W, Over current, Over voltage, Short circuit, HP, Compaq, Dell, Acer, Toshiba, Lenovo, IBM, Sony, Gateway, Asus, Black

Long summary description Kensington K38074 power adapter/inverter Indoor 90 W Black:

Kensington K38074. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product colour: Black. Weight: 320 g. Dimensions (W x D x H) (imperial): 51,8 x 131,6 x 28,4 mm (2.04 x 5.18 x 1.12")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.