j5create logo

j5create JUD 500 Ultra Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63004
Info modified on:
10 Aug 2024, 09:46:02
Short summary description j5create JUD 500 Ultra Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:

j5create JUD 500 Ultra Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Mini-USB B, 10,100 Mbit/s, Grey, FCC, CE, C-Tick, VCCI

Long summary description j5create JUD 500 Ultra Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:

j5create JUD 500 Ultra Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: Mini-USB B. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Grey, Certification: FCC, CE, C-Tick, VCCI. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Width: 386,4 mm, Depth: 22 mm, Height: 28,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.