itek TAURUS P3, Universal gaming chair, 125 kg, Padded seat, Black, Red, Faux leather, 5 wheel(s)
itek TAURUS P3. Product type: Universal gaming chair, Maximum user weight: 125 kg, Seat type: Padded seat. Width: 570 mm, Depth: 590 mm, Height: 1320 mm