itek logo

itek BYZON Advanced Full Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55716
Info modified on:
14 Mar 2024, 19:49:54
Short summary description itek BYZON Advanced Full Tower Black:

itek BYZON Advanced, Full Tower, PC, Black, ATX, EATX, micro ATX, Mini-ITX, Acrylonitrile butadiene styrene (ABS), Tempered glass, 17,5 cm

Long summary description itek BYZON Advanced Full Tower Black:

itek BYZON Advanced. Form factor: Full Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 3x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 2x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 233 mm, Depth: 517 mm, Height: 465 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.