ISY IHD 3100, 1,5 m, HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black
ISY IHD 3100. Cable length: 1,5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), 3D, Maximum resolution: 4096 x 2160 pixels, Data transfer rate: 10 Gbit/s, Product colour: Black