Indesit logo

Indesit XWC 71252 W EU washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74997
Info modified on:
27 May 2024, 12:08:09
Short summary description Indesit XWC 71252 W EU washing machine Front-load 7 kg 1200 RPM White:

Indesit XWC 71252 W EU, Front-load, 7 kg, B, 80 dB, 1200 RPM, 198 kWh

Long summary description Indesit XWC 71252 W EU washing machine Front-load 7 kg 1200 RPM White:

Indesit XWC 71252 W EU. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 198 kWh, Annual water consumption washing: 10600 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.