Indesit logo

Indesit WIDXXL 146 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104277
Info modified on:
02 Mar 2021, 09:46:48
Short summary description Indesit WIDXXL 146 washer dryer Freestanding Front-load White:

Indesit WIDXXL 146, Front-load, Freestanding, White, Left, Buttons, Rotary, 5 kg

Long summary description Indesit WIDXXL 146 washer dryer Freestanding Front-load White:

Indesit WIDXXL 146. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing per cycle: 63 L, Energy consumption washing per cycle: 1,33 kWh. Depth: 580 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 266 kWh, Annual water consumption washing: 12600 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.