Indesit UIAA 22 Y, 14 kg/24h, SN-T, 44 dB, 4*, White
Indesit UIAA 22 Y. Climate class: SN-T, Freezing capacity: 14 kg/24h, Noise level: 44 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 281 kWh. Product colour: White