Indesit logo

Indesit SIAA 12 fridge Freestanding 342 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43285
Info modified on:
27 May 2024, 12:26:21
Short summary description Indesit SIAA 12 fridge Freestanding 342 L White:

Indesit SIAA 12, 342 L, SN-T, 42 dB, White

Long summary description Indesit SIAA 12 fridge Freestanding 342 L White:

Indesit SIAA 12. Fridge net capacity: 342 L, Climate class: SN-T, Noise level: 42 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Annual energy consumption: 142 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.