Indesit logo

Indesit IWE 81682 B ECO washing machine Front-load 8 kg 1600 RPM Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83887
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit IWE 81682 B ECO washing machine Front-load 8 kg 1600 RPM Grey:

Indesit IWE 81682 B ECO, Front-load, 8 kg, A, 1600 RPM, 219 kWh, 11657 L

Long summary description Indesit IWE 81682 B ECO washing machine Front-load 8 kg 1600 RPM Grey:

Indesit IWE 81682 B ECO. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 219 kWh, Annual water consumption washing: 11657 L. Product colour: Grey. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.