Indesit logo

Indesit IWD 71451 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43805
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWD 71451 washing machine Front-load 7 kg 1400 RPM White:

Indesit IWD 71451, Front-load, 7 kg, B, 81 dB, 1400 RPM, 9001 L

Long summary description Indesit IWD 71451 washing machine Front-load 7 kg 1400 RPM White:

Indesit IWD 71451. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 9001 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.