Indesit logo

Indesit IWC 7125 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127037
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWC 7125 washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 7125, Front-load, 7 kg, B, 1200 RPM, White

Long summary description Indesit IWC 7125 washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 7125. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.