Indesit logo

Indesit IN D 2411 S fridge-freezer Freestanding 222 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90170
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IN D 2411 S fridge-freezer Freestanding 222 L White:

Indesit IN D 2411 S, 222 L, N-ST, 38 dB, 2 kg/24h, Fresh zone compartment, White

Long summary description Indesit IN D 2411 S fridge-freezer Freestanding 222 L White:

Indesit IN D 2411 S. Total net capacity: 222 L. Door hinge: Left. Climate class: N-ST, Noise level: 38 dB. Fridge net capacity: 180 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 42 L, Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 318 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.