Indesit logo

Indesit H 151.2 IX cooker hood Semi built-in (pull out) Stainless steel 230 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22964
Info modified on:
15 Sept 2018, 05:29:53
Short summary description Indesit H 151.2 IX cooker hood Semi built-in (pull out) Stainless steel 230 m³/h:

Indesit H 151.2 IX, 230 m³/h, Ducted, Semi built-in (pull out), Stainless steel, 12,5 cm, Synthetic

Long summary description Indesit H 151.2 IX cooker hood Semi built-in (pull out) Stainless steel 230 m³/h:

Indesit H 151.2 IX. Maximum extraction power: 230 m³/h, Type of extraction: Ducted. Type: Semi built-in (pull out), Product colour: Stainless steel, Exhaust connection diameter: 12,5 cm. Grease filter type: Synthetic. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Width: 500 mm, Depth: 510 mm, Height: 132 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.