Indesit logo

Indesit FIM 61 K.A IX S oven 58 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84055
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Indesit FIM 61 K.A IX S oven 58 L Stainless steel:

Indesit FIM 61 K.A IX S, Medium, Electric, 58 L, 58 L, 2250 W, Built-in

Long summary description Indesit FIM 61 K.A IX S oven 58 L Stainless steel:

Indesit FIM 61 K.A IX S. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 58 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Mechanical. Energy consumption (conventional): 0,99 kWh, Energy consumption (forced convection): 0,85 kWh. Installation compartment width: 55,8 cm, Installation compartment depth: 54,7 cm, Width: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.