Indesit logo

Indesit XWE 81683X WSSS EU washing machine Front-load 8 kg 1600 RPM Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53221
Info modified on:
27 May 2024, 12:53:49
Short summary description Indesit XWE 81683X WSSS EU washing machine Front-load 8 kg 1600 RPM Silver, White:

Indesit XWE 81683X WSSS EU, Front-load, 8 kg, A, 85 dB, 1600 RPM, 193 kWh

Long summary description Indesit XWE 81683X WSSS EU washing machine Front-load 8 kg 1600 RPM Silver, White:

Indesit XWE 81683X WSSS EU. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 85 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11594 L. Product colour: Silver, White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.