Indesit logo

Indesit XWDA 751680X W EU washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92673
Info modified on:
09 Sept 2024, 12:10:42
Short summary description Indesit XWDA 751680X W EU washer dryer Freestanding Front-load White:

Indesit XWDA 751680X W EU, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Indesit XWDA 751680X W EU washer dryer Freestanding Front-load White:

Indesit XWDA 751680X W EU. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing per cycle: 59 L, Water consumption washing & drying per cycle: 92 L, Energy consumption washing per cycle: 1,05 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 210 kWh, Annual water consumption washing: 11800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.