Indesit logo

Indesit INSZ 18011 combi-fridge Built-in 292 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138893
Info modified on:
16 Dec 2024, 07:42:34
Short summary description Indesit INSZ 18011 combi-fridge Built-in 292 L F White:

Indesit INSZ 18011, 292 L, Built-in, F, 35 dB, SN-T, 3 kg/24h

Long summary description Indesit INSZ 18011 combi-fridge Built-in 292 L F White:

Indesit INSZ 18011. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 292 L, Climate class: SN-T, Noise emission class: B. Fridge net capacity: 262 L. Freezer position: Top-placed, Freezer net capacity: 30 L, Freezing capacity: 3 kg/24h. Cord length: 2,45 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.